Vishay Precision Group RES 499 OHM 1/4W 0.1% 1206 TNPW1206499RBETA

Description
RES 499ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 499ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/4W 0.1% 1206 - TNPW1206499RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/4W 0.1% 1206
TNPW1206499RBETA
RES 499 OHM 1/4W 0.1% 1206 TNPW1206499RBETA
RES 499ohm 1/4W 0.1% 1206

RES 499ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206499RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206499RBETA-ND
Chip Resistor - Surface Mount TNPW1206499RBETA-ND
499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Resistors Vishay - 08H0667 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
08H0667
Resistors Vishay 08H0667
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206499RBETA TNPW1206499RBETA-ND 08H0667
Product Name RES 499 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Resistors Vishay
Mounting / Packaging 1206 1206; 1206
Resistance Range 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1274FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers