Vishay Intertechnology, Inc. RES 499 OHM 1/4W 0.1% 1206 TNPW1206499RBEEA

Description
RES 499ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 499ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/4W 0.1% 1206 - TNPW1206499RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/4W 0.1% 1206
TNPW1206499RBEEA
RES 499 OHM 1/4W 0.1% 1206 TNPW1206499RBEEA
RES 499ohm 1/4W 0.1% 1206

RES 499ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3877-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3877-2-ND
Chip Resistor - Surface Mount 541-3877-2-ND
499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3877-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3877-1-ND
Chip Resistor - Surface Mount 541-3877-1-ND
499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3877-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3877-6-ND
Chip Resistor - Surface Mount 541-3877-6-ND
499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 499R, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 27K5913 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 499R, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
27K5913
Res, Thin Film, 499R, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 27K5913
RES, THIN FILM, 499R, 0.1%, 0.25W, 1206, REEL; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 499R, 0.1%, 0.25W, 1206, REEL; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206499RBEEA 541-3877-2-ND 27K5913
Product Name RES 499 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Res, Thin Film, 499R, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details