Vishay Precision Group RES 499K OHM 1/4W 0.1% 1206 TNPW1206499KBEEA

Description
RES 499Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 499Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/4W 0.1% 1206 - TNPW1206499KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/4W 0.1% 1206
TNPW1206499KBEEA
RES 499K OHM 1/4W 0.1% 1206 TNPW1206499KBEEA
RES 499Kohm 1/4W 0.1% 1206

RES 499Kohm 1/4W 0.1% 1206

Supplier's Site
SMD 4W Resistor - 52-TNPW1206499KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-TNPW1206499KBEEA
SMD 4W Resistor 52-TNPW1206499KBEEA
499kR 0.1% 1/4W 1206 SMD Thin Film Resistor Product overview: TNPW1206499KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206499KBEEA can be used for catalog matching and distributor lookup.

499kR 0.1% 1/4W 1206 SMD Thin Film Resistor Product overview: TNPW1206499KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206499KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP499KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP499KACDKR-ND
Chip Resistor - Surface Mount TNP499KACDKR-ND
499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP499KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP499KACTR-ND
Chip Resistor - Surface Mount TNP499KACTR-ND
499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP499KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP499KACCT-ND
Chip Resistor - Surface Mount TNP499KACCT-ND
499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

499 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW1206499KBEEA
900544-TNPW1206499KBEEA
Chip Resistor - Surface Mount - TNPW1206499KBEEA 900544-TNPW1206499KBEEA
Manufacturer: Vishay Win Source Part Number: 900544-TNPW1206499KB EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 499 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: TNPW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW1206499KBEEA-ND, TNP499KACCT, TNPW1206 499K 0.1% T9 ET1 E3, TNP499KACDKR, TNP499KACTR

Manufacturer: Vishay
Win Source Part Number: 900544-TNPW1206499KBEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 499 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: TNPW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW1206499KBEEA-ND, TNP499KACCT, TNPW1206 499K 0.1% T9 ET1 E3, TNP499KACDKR, TNP499KACTR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW1206499KBEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW1206499KBEEA
Resistors - Chip Resistor - Surface Mount TNPW1206499KBEEA
RES 499K OHM 0.1% 0.52W 1206

RES 499K OHM 0.1% 0.52W 1206

Supplier's Site
Resistor, Thin Film, 499Kohm, 250Mw 0.1%; Resistance Vishay - 84R1935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 499Kohm, 250Mw 0.1%; Resistance Vishay
84R1935
Resistor, Thin Film, 499Kohm, 250Mw 0.1%; Resistance Vishay 84R1935
RESISTOR, THIN FILM, 499KOHM, 250mW 0.1%; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 499KOHM, 250mW 0.1%; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 499K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 84R1936 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 499K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
84R1936
Res, Thin Film, 499K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 84R1936
RES, THIN FILM, 499K, 0.1%, 0.25W, 1206, REEL; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 499K, 0.1%, 0.25W, 1206, REEL; Resistance:499kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
RES 499K OHM 0.1% 2/5W 1206 - 873-TNPW1206499KBEEA - Utmel Electronic Limited
Hong Kong, China
RES 499K OHM 0.1% 2/5W 1206
873-TNPW1206499KBEEA
RES 499K OHM 0.1% 2/5W 1206 873-TNPW1206499KBEEA
RES 499K OHM 0.1% 2/5W 1206

RES 499K OHM 0.1% 2/5W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TNPW1206499KBEEA 52-TNPW1206499KBEEA TNP499KACDKR-ND 900544-TNPW1206499KBEEA TNPW1206499KBEEA 84R1935 873-TNPW1206499KBEEA
Product Name RES 499K OHM 1/4W 0.1% 1206 SMD 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW1206499KBEEA Resistors - Chip Resistor - Surface Mount Resistor, Thin Film, 499Kohm, 250Mw 0.1%; Resistance Vishay RES 499K OHM 0.1% 2/5W 1206
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206
Resistance Range 499000 ohms 499000 ohms 499000 ohms 499000 ohms 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.5200 watts 0.2500 watts 0.2500 watts
Technology / Construction THIN FILM Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details