Vishay Intertechnology, Inc. RES TF 499K .1% 1/16W 25PPM SMD 1206 TNPW12064993BT9TR

Description
RES TF 499K .1% 1/16W 25PPM SMD 1206
Request a Quote
Description
RES TF 499K .1% 1/16W 25PPM SMD 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES TF 499K .1% 1/16W 25PPM SMD 1206 - TNPW12064993BT9TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES TF 499K .1% 1/16W 25PPM SMD 1206
TNPW12064993BT9TR
RES TF 499K .1% 1/16W 25PPM SMD 1206 TNPW12064993BT9TR
RES TF 499K .1% 1/16W 25PPM SMD 1206

RES TF 499K .1% 1/16W 25PPM SMD 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW12064993BT9TR
Product Name RES TF 499K .1% 1/16W 25PPM SMD 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers