Vishay Intertechnology, Inc. RES 487K OHM 1/4W 0.1% 1206 TNPW1206487KBETA

Description
RES 487Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 487Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487K OHM 1/4W 0.1% 1206 - TNPW1206487KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487K OHM 1/4W 0.1% 1206
TNPW1206487KBETA
RES 487K OHM 1/4W 0.1% 1206 TNPW1206487KBETA
RES 487Kohm 1/4W 0.1% 1206

RES 487Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206487KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206487KBETA-ND
Chip Resistor - Surface Mount TNPW1206487KBETA-ND
487 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

487 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 487 Kohm, 0.1%, 25 Ppm Vishay - 66C0692 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 487 Kohm, 0.1%, 25 Ppm Vishay
66C0692
Tnpw, 1206, 487 Kohm, 0.1%, 25 Ppm Vishay 66C0692
TNPW, 1206, 487 kOhm, 0.1%, 25 ppm

TNPW, 1206, 487 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206487KBETA TNPW1206487KBETA-ND 66C0692
Product Name RES 487K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 487 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 487000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details