Vishay Intertechnology, Inc. THIN FILM,1206,47.5,1%,50PPM,TR,HAZMAT TNPW120647R5FHEA

Description
THIN FILM,1206,47.5,1%,50 PPM,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,1206,47.5,1%,50 PPM,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,47.5,1%,50PPM,TR,HAZMAT - TNPW120647R5FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,47.5,1%,50PPM,TR,HAZMAT
TNPW120647R5FHEA
THIN FILM,1206,47.5,1%,50PPM,TR,HAZMAT TNPW120647R5FHEA
THIN FILM,1206,47.5,1%,50 PPM,TR,HAZMAT

THIN FILM,1206,47.5,1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW120647R5FHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120647R5FHEA-ND
Chip Resistor - Surface Mount TNPW120647R5FHEA-ND
47.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120647R5FHEA TNPW120647R5FHEA-ND
Product Name THIN FILM,1206,47.5,1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details