RES 47.5-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
47.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW120647R5FETA | TNPW120647R5FETA-ND |
| Product Name | RES 47.5-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |