RES 47.5ohm 1/4W 0.1% 1206
47.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW120647R5BEEN | TNPW120647R5BEEN-ND |
| Product Name | RES 47.5 OHM 1/4W 0.1% 1206 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 |
| Resistance Range | 47.5 ohms | 47.5 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 4 watts | 0.5200 watts |
| Configuration | Single Resistor |