Vishay Intertechnology, Inc. RES 47.0 OHM 1/4W 0.1% 1206 TNPW120647R0BEEA

Description
RES 47.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 47.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0 OHM 1/4W 0.1% 1206 - TNPW120647R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0 OHM 1/4W 0.1% 1206
TNPW120647R0BEEA
RES 47.0 OHM 1/4W 0.1% 1206 TNPW120647R0BEEA
RES 47.0ohm 1/4W 0.1% 1206

RES 47.0ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW120647R0BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120647R0BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW120647R0BEEADKR-ND
RES 47 OHM 0.1% 0.52W 1206

RES 47 OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120647R0BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120647R0BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW120647R0BEEACT-ND
RES 47 OHM 0.1% 0.52W 1206

RES 47 OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120647R0BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120647R0BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW120647R0BEEATR-ND
47 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120647R0BEEA 541-TNPW120647R0BEEADKR-ND
Product Name RES 47.0 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 47 ohms 47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers