Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120647K5BETY

Description
47.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
47.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120647K5BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120647K5BETY-ND
Chip Resistor - Surface Mount TNPW120647K5BETY-ND
47.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

47.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 47.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120647K5BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 47.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120647K5BETY
Res Thin Film 1206 47.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120647K5BETY
Res Thin Film 1206 47.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 47.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 47.5 Kohm, 0.1%, 25 Ppm Vishay - 66C0653 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 47.5 Kohm, 0.1%, 25 Ppm Vishay
66C0653
Tnpw, 1206, 47.5 Kohm, 0.1%, 25 Ppm Vishay 66C0653
TNPW, 1206, 47.5 kOhm, 0.1%, 25 ppm

TNPW, 1206, 47.5 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120647K5BETY-ND TNPW120647K5BETY 66C0653
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 47.5K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 47.5 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers