Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120647K0BETA

Description
47 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
47 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120647K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120647K0BETA-ND
Chip Resistor - Surface Mount TNPW120647K0BETA-ND
47 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

47 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 47.0K OHM 1/4W 0.1% 1206 - TNPW120647K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/4W 0.1% 1206
TNPW120647K0BETA
RES 47.0K OHM 1/4W 0.1% 1206 TNPW120647K0BETA
RES 47.0Kohm 1/4W 0.1% 1206

RES 47.0Kohm 1/4W 0.1% 1206

Supplier's Site
Resistor Vishay - 81C9865 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Vishay
81C9865
Resistor Vishay 81C9865
RESISTOR

RESISTOR

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120647K0BETA-ND TNPW120647K0BETA 81C9865
Product Name Chip Resistor - Surface Mount RES 47.0K OHM 1/4W 0.1% 1206 Resistor Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details