Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206475RFETA

Description
475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206475RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206475RFETA-ND
Chip Resistor - Surface Mount TNPW1206475RFETA-ND
475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

475 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 475-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW1206475RFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW1206475RFETA
RES 475-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW1206475RFETA
RES 475-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 475-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Tnpw, 1206, 475 Ohm, 1%, 25 Ppm Vishay - 66C0681 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 475 Ohm, 1%, 25 Ppm Vishay
66C0681
Tnpw, 1206, 475 Ohm, 1%, 25 Ppm Vishay 66C0681
TNPW, 1206, 475 Ohm, 1%, 25 ppm

TNPW, 1206, 475 Ohm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206475RFETA-ND TNPW1206475RFETA 66C0681
Product Name Chip Resistor - Surface Mount RES 475-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Tnpw, 1206, 475 Ohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details