Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206470RBETY

Description
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206470RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206470RBETY-ND
Chip Resistor - Surface Mount TNPW1206470RBETY-ND
470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

470 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 470 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206470RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 470 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206470RBETY
Res Thin Film 1206 470 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206470RBETY
Res Thin Film 1206 470 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 470 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 470 Ohm, 0.1%, 25 Ppm Vishay - 66C0666 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 470 Ohm, 0.1%, 25 Ppm Vishay
66C0666
Tnpw, 1206, 470 Ohm, 0.1%, 25 Ppm Vishay 66C0666
TNPW, 1206, 470 Ohm, 0.1%, 25 ppm

TNPW, 1206, 470 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206470RBETY-ND TNPW1206470RBETY 66C0666
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 470 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 470 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details