Vishay Intertechnology, Inc. Res Thin Film 1206 46.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120646K4BETY

Description
Res Thin Film 1206 46.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 46.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 46.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120646K4BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 46.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120646K4BETY
Res Thin Film 1206 46.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120646K4BETY
Res Thin Film 1206 46.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 46.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120646K4BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120646K4BETY-ND
Chip Resistor - Surface Mount TNPW120646K4BETY-ND
46.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

46.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 46.4 Kohm, 0.1%, 25 Ppm Vishay - 66C0638 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 46.4 Kohm, 0.1%, 25 Ppm Vishay
66C0638
Tnpw, 1206, 46.4 Kohm, 0.1%, 25 Ppm Vishay 66C0638
TNPW, 1206, 46.4 kOhm, 0.1%, 25 ppm

TNPW, 1206, 46.4 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120646K4BETY TNPW120646K4BETY-ND 66C0638
Product Name Res Thin Film 1206 46.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 46.4 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details