Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120645R3DHTA

Description
45.3 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
45.3 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120645R3DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120645R3DHTA-ND
Chip Resistor - Surface Mount TNPW120645R3DHTA-ND
45.3 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

45.3 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 45.3 Ohm, 0.5%, 50 Ppm Vishay - 66C0622 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 45.3 Ohm, 0.5%, 50 Ppm Vishay
66C0622
Tnpw, 1206, 45.3 Ohm, 0.5%, 50 Ppm Vishay 66C0622
TNPW, 1206, 45.3 Ohm, 0.5%, 50 ppm

TNPW, 1206, 45.3 Ohm, 0.5%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW120645R3DHTA-ND 66C0622
Product Name Chip Resistor - Surface Mount Tnpw, 1206, 45.3 Ohm, 0.5%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers