Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206459KBETA

Description
459 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
459 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206459KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206459KBETA-ND
Chip Resistor - Surface Mount TNPW1206459KBETA-ND
459 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

459 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206459KBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206459KBETA
Chip Resistor - Surface Mount TNPW1206459KBETA
RES 459K OHM 0.1% 1/4W 1206

RES 459K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 459 Kohm, 0.1%, 25 Ppm Vishay - 66C0632 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 459 Kohm, 0.1%, 25 Ppm Vishay
66C0632
Tnpw, 1206, 459 Kohm, 0.1%, 25 Ppm Vishay 66C0632
TNPW, 1206, 459 kOhm, 0.1%, 25 ppm

TNPW, 1206, 459 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW1206459KBETA-ND TNPW1206459KBETA 66C0632
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 459 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567807 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details