Vishay Precision Group RES 453 OHM 1/4W 0.1% 1206 TNPW1206453RBEEA

Description
RES 453ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 453ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/4W 0.1% 1206 - TNPW1206453RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/4W 0.1% 1206
TNPW1206453RBEEA
RES 453 OHM 1/4W 0.1% 1206 TNPW1206453RBEEA
RES 453ohm 1/4W 0.1% 1206

RES 453ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206453RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206453RBEEA-ND
Chip Resistor - Surface Mount TNPW1206453RBEEA-ND
453 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

453 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw1206 453R 0.1% T-9 Et1 E3 Vishay - 51X0134 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw1206 453R 0.1% T-9 Et1 E3 Vishay
51X0134
Tnpw1206 453R 0.1% T-9 Et1 E3 Vishay 51X0134
TNPW1206 453R 0.1% T-9 ET1 e3

TNPW1206 453R 0.1% T-9 ET1 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206453RBEEA TNPW1206453RBEEA-ND 51X0134
Product Name RES 453 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw1206 453R 0.1% T-9 Et1 E3 Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 453 ohms 453 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details