Vishay Intertechnology, Inc. RES 442 OHM 1/4W 0.1% 1206 TNPW1206442RBETA

Description
RES 442ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 442ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/4W 0.1% 1206 - TNPW1206442RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/4W 0.1% 1206
TNPW1206442RBETA
RES 442 OHM 1/4W 0.1% 1206 TNPW1206442RBETA
RES 442ohm 1/4W 0.1% 1206

RES 442ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206442RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206442RBETA-ND
Chip Resistor - Surface Mount TNPW1206442RBETA-ND
442 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

442 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 442 Ohm, 0.1%, 25 Ppm Vishay - 66C0608 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 442 Ohm, 0.1%, 25 Ppm Vishay
66C0608
Tnpw, 1206, 442 Ohm, 0.1%, 25 Ppm Vishay 66C0608
TNPW, 1206, 442 Ohm, 0.1%, 25 ppm

TNPW, 1206, 442 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206442RBETA TNPW1206442RBETA-ND 66C0608
Product Name RES 442 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 442 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 442 ohms 442 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD274JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details