Vishay Intertechnology, Inc. RES 43.0 OHM 1/4W 0.1% 1206 TNPW120643R0BETA

Description
RES 43.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 43.0ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.0 OHM 1/4W 0.1% 1206 - TNPW120643R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0 OHM 1/4W 0.1% 1206
TNPW120643R0BETA
RES 43.0 OHM 1/4W 0.1% 1206 TNPW120643R0BETA
RES 43.0ohm 1/4W 0.1% 1206

RES 43.0ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120643R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120643R0BETA-ND
Chip Resistor - Surface Mount TNPW120643R0BETA-ND
43 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

43 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120643R0BETA TNPW120643R0BETA-ND
Product Name RES 43.0 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 43 ohms 43 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details