Vishay Intertechnology, Inc. RES 43.2K OHM 1/4W 0.1% 1206 TNPW120643K2BEEA

Description
RES 43.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 43.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/4W 0.1% 1206 - TNPW120643K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/4W 0.1% 1206
TNPW120643K2BEEA
RES 43.2K OHM 1/4W 0.1% 1206 TNPW120643K2BEEA
RES 43.2Kohm 1/4W 0.1% 1206

RES 43.2Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120643K2BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120643K2BEEA-ND
Chip Resistor - Surface Mount TNPW120643K2BEEA-ND
43.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW120643K2BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120643K2BEEA
Chip Resistor - Surface Mount TNPW120643K2BEEA
RES 43.2K OHM 0.1% 1/4W 1206

RES 43.2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW120643K2BEEA TNPW120643K2BEEA-ND TNPW120643K2BEEA
Product Name RES 43.2K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 43200 ohms 43200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details