Vishay Intertechnology, Inc. RES 43.0K OHM 1/4W 0.1% 1206 TNPW120643K0BEEN

Description
RES 43.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 43.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.0K OHM 1/4W 0.1% 1206 - TNPW120643K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0K OHM 1/4W 0.1% 1206
TNPW120643K0BEEN
RES 43.0K OHM 1/4W 0.1% 1206 TNPW120643K0BEEN
RES 43.0Kohm 1/4W 0.1% 1206

RES 43.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120643K0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120643K0BEEN-ND
Chip Resistor - Surface Mount TNPW120643K0BEEN-ND
43 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120643K0BEEN TNPW120643K0BEEN-ND
Product Name RES 43.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 43000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details