Vishay Intertechnology, Inc. RES 42.2 OHM 1/4W 0.1% 1206 TNPW120642R2BETA

Description
RES 42.2ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 42.2ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/4W 0.1% 1206 - TNPW120642R2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/4W 0.1% 1206
TNPW120642R2BETA
RES 42.2 OHM 1/4W 0.1% 1206 TNPW120642R2BETA
RES 42.2ohm 1/4W 0.1% 1206

RES 42.2ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120642R2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120642R2BETA-ND
Chip Resistor - Surface Mount TNPW120642R2BETA-ND
42.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

42.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120642R2BETA TNPW120642R2BETA-ND
Product Name RES 42.2 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details