Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206427RBETA

Description
427 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
427 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206427RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206427RBETA-ND
Chip Resistor - Surface Mount TNPW1206427RBETA-ND
427 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

427 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 427 Ohm, 0.1%, 25 Ppm Vishay - 66C0578 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 427 Ohm, 0.1%, 25 Ppm Vishay
66C0578
Tnpw, 1206, 427 Ohm, 0.1%, 25 Ppm Vishay 66C0578
TNPW, 1206, 427 Ohm, 0.1%, 25 ppm

TNPW, 1206, 427 Ohm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206427RBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206427RBETA
Chip Resistor - Surface Mount TNPW1206427RBETA
RES 427 OHM 0.1% 1/4W 1206

RES 427 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW1206427RBETA-ND 66C0578 TNPW1206427RBETA
Product Name Chip Resistor - Surface Mount Tnpw, 1206, 427 Ohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 427 ohms 427 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details