Vishay Intertechnology, Inc. RES 422 OHM 1/4W 0.1% 1206 TNPW1206422RBETA

Description
RES 422ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 422ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/4W 0.1% 1206 - TNPW1206422RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/4W 0.1% 1206
TNPW1206422RBETA
RES 422 OHM 1/4W 0.1% 1206 TNPW1206422RBETA
RES 422ohm 1/4W 0.1% 1206

RES 422ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206422RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206422RBETA-ND
Chip Resistor - Surface Mount TNPW1206422RBETA-ND
422 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

422 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 422 Ohm, 0.1%, 25 Ppm Vishay - 66C0575 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 422 Ohm, 0.1%, 25 Ppm Vishay
66C0575
Tnpw, 1206, 422 Ohm, 0.1%, 25 Ppm Vishay 66C0575
TNPW, 1206, 422 Ohm, 0.1%, 25 ppm

TNPW, 1206, 422 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206422RBETA TNPW1206422RBETA-ND 66C0575
Product Name RES 422 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 422 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 422 ohms 422 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details