Vishay Intertechnology, Inc. RES 422K OHM 1/4W 0.1% 1206 TNPW1206422KBETA

Description
RES 422Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 422Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1/4W 0.1% 1206 - TNPW1206422KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/4W 0.1% 1206
TNPW1206422KBETA
RES 422K OHM 1/4W 0.1% 1206 TNPW1206422KBETA
RES 422Kohm 1/4W 0.1% 1206

RES 422Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206422KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206422KBETA-ND
Chip Resistor - Surface Mount TNPW1206422KBETA-ND
422 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

422 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 422 Kohm, 0.1%, 25 Ppm Vishay - 66C0570 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 422 Kohm, 0.1%, 25 Ppm Vishay
66C0570
Tnpw, 1206, 422 Kohm, 0.1%, 25 Ppm Vishay 66C0570
TNPW, 1206, 422 kOhm, 0.1%, 25 ppm

TNPW, 1206, 422 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206422KBETA TNPW1206422KBETA-ND 66C0570
Product Name RES 422K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 422 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 422000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers