Vishay Intertechnology, Inc. RES 422K OHM 1/4W 0.1% 1206 TNPW1206422KBEEA

Description
RES 422Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 422Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422K OHM 1/4W 0.1% 1206 - TNPW1206422KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422K OHM 1/4W 0.1% 1206
TNPW1206422KBEEA
RES 422K OHM 1/4W 0.1% 1206 TNPW1206422KBEEA
RES 422Kohm 1/4W 0.1% 1206

RES 422Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-4605-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4605-6-ND
Chip Resistor - Surface Mount 541-4605-6-ND
422 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

422 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4605-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4605-2-ND
Chip Resistor - Surface Mount 541-4605-2-ND
422 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

422 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4605-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4605-1-ND
Chip Resistor - Surface Mount 541-4605-1-ND
422 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

422 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206422KBEEA 541-4605-6-ND
Product Name RES 422K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 422000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details