Vishay Intertechnology, Inc. RES 41.2 OHM 1/4W 0.1% 1206 TNPW120641R2BEEA

Description
RES 41.2ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 41.2ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2 OHM 1/4W 0.1% 1206 - TNPW120641R2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/4W 0.1% 1206
TNPW120641R2BEEA
RES 41.2 OHM 1/4W 0.1% 1206 TNPW120641R2BEEA
RES 41.2ohm 1/4W 0.1% 1206

RES 41.2ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120641R2BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120641R2BEEA-ND
Chip Resistor - Surface Mount TNPW120641R2BEEA-ND
41.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

41.2 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120641R2BEEA TNPW120641R2BEEA-ND
Product Name RES 41.2 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 41.2 ohms 41.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details