Vishay Intertechnology, Inc. RES 41.2K OHM 1/4W 0.1% 1206 TNPW120641K2BETA

Description
RES 41.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 41.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/4W 0.1% 1206 - TNPW120641K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/4W 0.1% 1206
TNPW120641K2BETA
RES 41.2K OHM 1/4W 0.1% 1206 TNPW120641K2BETA
RES 41.2Kohm 1/4W 0.1% 1206

RES 41.2Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120641K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120641K2BETA-ND
Chip Resistor - Surface Mount TNPW120641K2BETA-ND
41.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

41.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 41.2 Kohm, 0.1%, 25 Ppm Vishay - 66C0548 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 41.2 Kohm, 0.1%, 25 Ppm Vishay
66C0548
Tnpw, 1206, 41.2 Kohm, 0.1%, 25 Ppm Vishay 66C0548
TNPW, 1206, 41.2 kOhm, 0.1%, 25 ppm

TNPW, 1206, 41.2 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120641K2BETA TNPW120641K2BETA-ND 66C0548
Product Name RES 41.2K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 41.2 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 41200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676260-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details