Vishay Precision Group RES 40.2K OHM 1/4W 0.1% 1206 TNPW120640K2BEEA

Description
RES 40.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 40.2Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/4W 0.1% 1206 - TNPW120640K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/4W 0.1% 1206
TNPW120640K2BEEA
RES 40.2K OHM 1/4W 0.1% 1206 TNPW120640K2BEEA
RES 40.2Kohm 1/4W 0.1% 1206

RES 40.2Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNP40.2KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP40.2KACTR-ND
Chip Resistor - Surface Mount TNP40.2KACTR-ND
40.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP40.2KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP40.2KACCT-ND
Chip Resistor - Surface Mount TNP40.2KACCT-ND
40.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP40.2KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP40.2KACDKR-ND
Chip Resistor - Surface Mount TNP40.2KACDKR-ND
40.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 40K2, 0.1%, 0.25W, 1206; Resistance Vishay - 84R1929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 40K2, 0.1%, 0.25W, 1206; Resistance Vishay
84R1929
Res, Thin Film, 40K2, 0.1%, 0.25W, 1206; Resistance Vishay 84R1929
RES, THIN FILM, 40K2, 0.1%, 0.25W, 1206; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 40K2, 0.1%, 0.25W, 1206; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 40.2Kohm 250Mw 0.1%; Resistance Vishay - 84R1930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 40.2Kohm 250Mw 0.1%; Resistance Vishay
84R1930
Resistor, Thin Film, 40.2Kohm 250Mw 0.1%; Resistance Vishay 84R1930
RESISTOR, THIN FILM, 40.2KOHM 250mW 0.1%; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 40.2KOHM 250mW 0.1%; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW120640K2BEEA TNP40.2KACTR-ND 84R1929 84R1930
Product Name RES 40.2K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Res, Thin Film, 40K2, 0.1%, 0.25W, 1206; Resistance Vishay Resistor, Thin Film, 40.2Kohm 250Mw 0.1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 40200 ohms 40200 ohms 40200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.2500 watts 0.4000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614970-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details