Vishay Intertechnology, Inc. RES 402 OHM 1/4W 0.1% 1206 TNPW1206402RBETA

Description
RES 402ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 402ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/4W 0.1% 1206 - TNPW1206402RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/4W 0.1% 1206
TNPW1206402RBETA
RES 402 OHM 1/4W 0.1% 1206 TNPW1206402RBETA
RES 402ohm 1/4W 0.1% 1206

RES 402ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206402RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206402RBETA-ND
Chip Resistor - Surface Mount TNPW1206402RBETA-ND
402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

402 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Resistor,thin Film,402Ohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay - 98B9613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,402Ohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay
98B9613
Resistor,thin Film,402Ohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay 98B9613
Resistor,Thin Film,402Ohms,100WV,. 1+/-% Tol,-25,25ppm-TC,120 6-Case

Resistor,Thin Film,402Ohms,100WV,.1+/-% Tol,-25,25ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206402RBETA TNPW1206402RBETA-ND 98B9613
Product Name RES 402 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Resistor,thin Film,402Ohms,100Wv,.1+/-% Tol,-25,25Ppm-Tc,1206-Case Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 402 ohms 402 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details