Vishay Intertechnology, Inc. RES 402K OHM 1/4W 0.1% 1206 TNPW1206402KBEEN

Description
RES 402Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 402Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/4W 0.1% 1206 - TNPW1206402KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/4W 0.1% 1206
TNPW1206402KBEEN
RES 402K OHM 1/4W 0.1% 1206 TNPW1206402KBEEN
RES 402Kohm 1/4W 0.1% 1206

RES 402Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW1206402KBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206402KBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW1206402KBEENDKR-ND
RES 402K OHM 0.1% 0.52W 1206

RES 402K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206402KBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206402KBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW1206402KBEENCT-ND
RES 402K OHM 0.1% 0.52W 1206

RES 402K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW1206402KBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW1206402KBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW1206402KBEENTR-ND
402 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206402KBEEN 541-TNPW1206402KBEENDKR-ND
Product Name RES 402K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 402000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details