Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12063K92DEEA

Description
3.92 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
3.92 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12063K92DEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12063K92DEEA-ND
Chip Resistor - Surface Mount TNPW12063K92DEEA-ND
3.92 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.92 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res Thin Film 1206 3.92K Ohm 0.5% 1/4W ¦25ppm/¦C SMD Paper T/R - TNPW12063K92DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 3.92K Ohm 0.5% 1/4W ¦25ppm/¦C SMD Paper T/R
TNPW12063K92DEEA
Res Thin Film 1206 3.92K Ohm 0.5% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW12063K92DEEA
Res Thin Film 1206 3.92K Ohm 0.5% 1/4W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1206 3.92K Ohm 0.5% 1/4W ¦25ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW12063K92DEEA-ND TNPW12063K92DEEA
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 3.92K Ohm 0.5% 1/4W ¦25ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details