Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12063K88BETY

Description
3.88 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3.88 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12063K88BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12063K88BETY-ND
Chip Resistor - Surface Mount TNPW12063K88BETY-ND
3.88 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.88 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 3.88K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12063K88BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 3.88K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12063K88BETY
Res Thin Film 1206 3.88K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12063K88BETY
Res Thin Film 1206 3.88K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 3.88K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 3.88 Kohm, 0.1%, 25 Ppm Vishay - 66C0178 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 3.88 Kohm, 0.1%, 25 Ppm Vishay
66C0178
Tnpw, 1206, 3.88 Kohm, 0.1%, 25 Ppm Vishay 66C0178
TNPW, 1206, 3.88 kOhm, 0.1%, 25 ppm

TNPW, 1206, 3.88 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12063K88BETY-ND TNPW12063K88BETY 66C0178
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 3.88K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 3.88 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details