Vishay Precision Group RES 3.74K OHM 1/4W 0.1% 1206 TNPW12063K74BETA

Description
RES 3.74Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 3.74Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/4W 0.1% 1206 - TNPW12063K74BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/4W 0.1% 1206
TNPW12063K74BETA
RES 3.74K OHM 1/4W 0.1% 1206 TNPW12063K74BETA
RES 3.74Kohm 1/4W 0.1% 1206

RES 3.74Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12063K74BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12063K74BETA-ND
Chip Resistor - Surface Mount TNPW12063K74BETA-ND
3.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

3.74 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 3.74 Kohm, 0.1%, 25 Ppm Vishay - 66C0163 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 3.74 Kohm, 0.1%, 25 Ppm Vishay
66C0163
Tnpw, 1206, 3.74 Kohm, 0.1%, 25 Ppm Vishay 66C0163
TNPW, 1206, 3.74 kOhm, 0.1%, 25 ppm

TNPW, 1206, 3.74 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12063K74BETA TNPW12063K74BETA-ND 66C0163
Product Name RES 3.74K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 3.74 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 3740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details