Vishay Precision Group RES 3.60K OHM 1/4W 0.1% 1206 TNPW12063K60BEEA

Description
RES 3.60Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 3.60Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60K OHM 1/4W 0.1% 1206 - TNPW12063K60BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60K OHM 1/4W 0.1% 1206
TNPW12063K60BEEA
RES 3.60K OHM 1/4W 0.1% 1206 TNPW12063K60BEEA
RES 3.60Kohm 1/4W 0.1% 1206

RES 3.60Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-4603-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4603-2-ND
Chip Resistor - Surface Mount 541-4603-2-ND
3.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4603-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4603-1-ND
Chip Resistor - Surface Mount 541-4603-1-ND
3.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4603-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4603-6-ND
Chip Resistor - Surface Mount 541-4603-6-ND
3.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw1206 3K6 0.1% T-9 Et1 E3 Vishay - 50X9539 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw1206 3K6 0.1% T-9 Et1 E3 Vishay
50X9539
Tnpw1206 3K6 0.1% T-9 Et1 E3 Vishay 50X9539
TNPW1206 3K6 0.1% T-9 ET1 e3

TNPW1206 3K6 0.1% T-9 ET1 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12063K60BEEA 541-4603-2-ND 50X9539
Product Name RES 3.60K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw1206 3K6 0.1% T-9 Et1 E3 Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 3600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details