Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12063K48BETY

Description
3.48 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3.48 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12063K48BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12063K48BETY-ND
Chip Resistor - Surface Mount TNPW12063K48BETY-ND
3.48 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

3.48 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 3.48K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12063K48BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 3.48K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12063K48BETY
Res Thin Film 1206 3.48K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12063K48BETY
Res Thin Film 1206 3.48K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 3.48K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 3.48 Kohm, 0.1%, 25 Ppm Vishay - 66C0140 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 3.48 Kohm, 0.1%, 25 Ppm Vishay
66C0140
Tnpw, 1206, 3.48 Kohm, 0.1%, 25 Ppm Vishay 66C0140
TNPW, 1206, 3.48 kOhm, 0.1%, 25 ppm

TNPW, 1206, 3.48 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12063K48BETY-ND TNPW12063K48BETY 66C0140
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 3.48K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 3.48 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details