Vishay Intertechnology, Inc. RES 3.40K OHM 1/4W 0.1% 1206 TNPW12063K40BETA

Description
RES 3.40Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 3.40Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.40K OHM 1/4W 0.1% 1206 - TNPW12063K40BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40K OHM 1/4W 0.1% 1206
TNPW12063K40BETA
RES 3.40K OHM 1/4W 0.1% 1206 TNPW12063K40BETA
RES 3.40Kohm 1/4W 0.1% 1206

RES 3.40Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12063K40BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12063K40BETA-ND
Chip Resistor - Surface Mount TNPW12063K40BETA-ND
3.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

3.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12063K40BETA TNPW12063K40BETA-ND
Product Name RES 3.40K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676355-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details