Vishay Intertechnology, Inc. RES 3.40K OHM 1/4W 0.1% 1206 TNPW12063K40BEEA

Description
RES 3.40Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 3.40Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.40K OHM 1/4W 0.1% 1206 - TNPW12063K40BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40K OHM 1/4W 0.1% 1206
TNPW12063K40BEEA
RES 3.40K OHM 1/4W 0.1% 1206 TNPW12063K40BEEA
RES 3.40Kohm 1/4W 0.1% 1206

RES 3.40Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12063K40BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12063K40BEEA-ND
Chip Resistor - Surface Mount TNPW12063K40BEEA-ND
3.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12063K40BEEA TNPW12063K40BEEA-ND
Product Name RES 3.40K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details