Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12063K20BETA

Description
3.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
3.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12063K20BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12063K20BETA-ND
Chip Resistor - Surface Mount TNPW12063K20BETA-ND
3.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

3.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12063K20BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12063K20BETA
Chip Resistor - Surface Mount TNPW12063K20BETA
RES 3.2K OHM 0.1% 1/4W 1206

RES 3.2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 3.2 Kohm, 0.1%, 25 Ppm Vishay - 66C0110 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 3.2 Kohm, 0.1%, 25 Ppm Vishay
66C0110
Tnpw, 1206, 3.2 Kohm, 0.1%, 25 Ppm Vishay 66C0110
TNPW, 1206, 3.2 kOhm, 0.1%, 25 ppm

TNPW, 1206, 3.2 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW12063K20BETA-ND TNPW12063K20BETA 66C0110
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 3.2 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3162FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details