Vishay Intertechnology, Inc. Res Thin Film 1206 3.16K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R TNPW12063K16FHEA

Description
Res Thin Film 1206 3.16K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 3.16K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 3.16K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R - TNPW12063K16FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 3.16K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R
TNPW12063K16FHEA
Res Thin Film 1206 3.16K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R TNPW12063K16FHEA
Res Thin Film 1206 3.16K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 1206 3.16K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12063K16FHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12063K16FHEA-ND
Chip Resistor - Surface Mount TNPW12063K16FHEA-ND
3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.16 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12063K16FHEA TNPW12063K16FHEA-ND
Product Name Res Thin Film 1206 3.16K Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details