Vishay Intertechnology, Inc. RES 3.16K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW12063K16BETA

Description
RES 3.16K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 3.16K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW12063K16BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW12063K16BETA
RES 3.16K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW12063K16BETA
RES 3.16K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 3.16K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW12063K16BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12063K16BETA-ND
Chip Resistor - Surface Mount TNPW12063K16BETA-ND
3.16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

3.16 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 3.16 Kohm, 0.1%, 25 Ppm Vishay - 66C0104 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 3.16 Kohm, 0.1%, 25 Ppm Vishay
66C0104
Tnpw, 1206, 3.16 Kohm, 0.1%, 25 Ppm Vishay 66C0104
TNPW, 1206, 3.16 kOhm, 0.1%, 25 ppm

TNPW, 1206, 3.16 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12063K16BETA TNPW12063K16BETA-ND 66C0104
Product Name RES 3.16K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount Tnpw, 1206, 3.16 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers