Vishay Intertechnology, Inc. RES 3.01K OHM 1/4W 0.1% 1206 TNPW12063K01BEEN

Description
RES 3.01Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 3.01Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/4W 0.1% 1206 - TNPW12063K01BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/4W 0.1% 1206
TNPW12063K01BEEN
RES 3.01K OHM 1/4W 0.1% 1206 TNPW12063K01BEEN
RES 3.01Kohm 1/4W 0.1% 1206

RES 3.01Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3874-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3874-2-ND
Chip Resistor - Surface Mount 541-3874-2-ND
3.01 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.01 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3874-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3874-1-ND
Chip Resistor - Surface Mount 541-3874-1-ND
3.01 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.01 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3874-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3874-6-ND
Chip Resistor - Surface Mount 541-3874-6-ND
3.01 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.01 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12063K01BEEN 541-3874-2-ND
Product Name RES 3.01K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD515GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details