Vishay Intertechnology, Inc. RES 3.00K OHM 1/4W 0.1% 1206 TNPW12063K00BEEN

Description
RES 3.00Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 3.00Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/4W 0.1% 1206 - TNPW12063K00BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/4W 0.1% 1206
TNPW12063K00BEEN
RES 3.00K OHM 1/4W 0.1% 1206 TNPW12063K00BEEN
RES 3.00Kohm 1/4W 0.1% 1206

RES 3.00Kohm 1/4W 0.1% 1206

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW12063K00BEEN
1110890-TNPW12063K00BEEN
Chip Resistor - Surface Mount - TNPW12063K00BEEN 1110890-TNPW12063K00BEEN
Manufacturer: Vishay Win Source Part Number: 1110890-TNPW12063K00 BEEN Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/K Power (Watts): 0.25W, 1/4W Resistance (Ohms): 3k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1110890-TNPW12063K00BEEN
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/K
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 3k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12063K00BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12063K00BEEN-ND
Chip Resistor - Surface Mount TNPW12063K00BEEN-ND
3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 4W Resistor - 52-TNPW12063K00BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-TNPW12063K00BEEN
SMD 4W Resistor 52-TNPW12063K00BEEN
RES SMD 3K OHM 0.1% 1/4W 1206 Product overview: TNPW12063K00BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12063K00BEEN can be used for catalog matching and distributor lookup.

RES SMD 3K OHM 0.1% 1/4W 1206 Product overview: TNPW12063K00BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12063K00BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 3K OHM 0.1% 1/4W 1206 - 873-TNPW12063K00BEEN - Utmel Electronic Limited
Hong Kong, China
RES SMD 3K OHM 0.1% 1/4W 1206
873-TNPW12063K00BEEN
RES SMD 3K OHM 0.1% 1/4W 1206 873-TNPW12063K00BEEN
RES SMD 3K OHM 0.1% 1/4W 1206

RES SMD 3K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW12063K00BEEN 1110890-TNPW12063K00BEEN TNPW12063K00BEEN-ND 52-TNPW12063K00BEEN 873-TNPW12063K00BEEN
Product Name RES 3.00K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount - TNPW12063K00BEEN Chip Resistor - Surface Mount SMD 4W Resistor RES SMD 3K OHM 0.1% 1/4W 1206
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.5200 watts 0.2500 watts
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details