Vishay Intertechnology, Inc. RES 3.00K OHM 1/4W 0.1% 1206 TNPW12063K00BEEA

Description
RES 3.00Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 3.00Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/4W 0.1% 1206 - TNPW12063K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/4W 0.1% 1206
TNPW12063K00BEEA
RES 3.00K OHM 1/4W 0.1% 1206 TNPW12063K00BEEA
RES 3.00Kohm 1/4W 0.1% 1206

RES 3.00Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-9877-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9877-1-ND
Chip Resistor - Surface Mount 541-9877-1-ND
3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9877-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9877-6-ND
Chip Resistor - Surface Mount 541-9877-6-ND
3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9877-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9877-2-ND
Chip Resistor - Surface Mount 541-9877-2-ND
3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW12063K00BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW12063K00BEEA
Resistors - Chip Resistor - Surface Mount TNPW12063K00BEEA
RES 3K OHM 0.1% 0.52W 1206

RES 3K OHM 0.1% 0.52W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW12063K00BEEA 541-9877-1-ND TNPW12063K00BEEA
Product Name RES 3.00K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 3000 ohms 3000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details