Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120639K7BETA

Description
39.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
39.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120639K7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120639K7BETA-ND
Chip Resistor - Surface Mount TNPW120639K7BETA-ND
39.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

39.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 39.7 Kohm, 0.1%, 25 Ppm Vishay - 66C0416 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 39.7 Kohm, 0.1%, 25 Ppm Vishay
66C0416
Tnpw, 1206, 39.7 Kohm, 0.1%, 25 Ppm Vishay 66C0416
TNPW, 1206, 39.7 kOhm, 0.1%, 25 ppm

TNPW, 1206, 39.7 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120639K7BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120639K7BETA
Chip Resistor - Surface Mount TNPW120639K7BETA
RES 39.7K OHM 0.1% 1/4W 1206

RES 39.7K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW120639K7BETA-ND 66C0416 TNPW120639K7BETA
Product Name Chip Resistor - Surface Mount Tnpw, 1206, 39.7 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details