Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120639K2BEEN

Description
39.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
39.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3872-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3872-2-ND
Chip Resistor - Surface Mount 541-3872-2-ND
39.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3872-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3872-6-ND
Chip Resistor - Surface Mount 541-3872-6-ND
39.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3872-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3872-1-ND
Chip Resistor - Surface Mount 541-3872-1-ND
39.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 39.2K OHM 1/4W 0.1% 1206 - TNPW120639K2BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/4W 0.1% 1206
TNPW120639K2BEEN
RES 39.2K OHM 1/4W 0.1% 1206 TNPW120639K2BEEN
RES 39.2Kohm 1/4W 0.1% 1206

RES 39.2Kohm 1/4W 0.1% 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW120639K2BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW120639K2BEEN
Resistors - Chip Resistor - Surface Mount TNPW120639K2BEEN
RES 39.2K OHM 0.1% 0.52W 1206

RES 39.2K OHM 0.1% 0.52W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 541-3872-2-ND TNPW120639K2BEEN TNPW120639K2BEEN
Product Name Chip Resistor - Surface Mount RES 39.2K OHM 1/4W 0.1% 1206 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details