Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206397RBETA

Description
397 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
397 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206397RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206397RBETA-ND
Chip Resistor - Surface Mount TNPW1206397RBETA-ND
397 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

397 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206397RBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206397RBETA
Chip Resistor - Surface Mount TNPW1206397RBETA
RES 397 OHM 0.1% 1/4W 1206

RES 397 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 397 Ohm, 0.1%, 25 Ppm Vishay - 66C0434 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 397 Ohm, 0.1%, 25 Ppm Vishay
66C0434
Tnpw, 1206, 397 Ohm, 0.1%, 25 Ppm Vishay 66C0434
TNPW, 1206, 397 Ohm, 0.1%, 25 ppm

TNPW, 1206, 397 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW1206397RBETA-ND TNPW1206397RBETA 66C0434
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 397 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 397 ohms 397 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details