Vishay Intertechnology, Inc. RES 390K OHM 1/4W 0.1% 1206 TNPW1206390KBEEN

Description
RES 390Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 390Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1/4W 0.1% 1206 - TNPW1206390KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/4W 0.1% 1206
TNPW1206390KBEEN
RES 390K OHM 1/4W 0.1% 1206 TNPW1206390KBEEN
RES 390Kohm 1/4W 0.1% 1206

RES 390Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206390KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206390KBEEN-ND
Chip Resistor - Surface Mount TNPW1206390KBEEN-ND
390 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

390 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206390KBEEN TNPW1206390KBEEN-ND
Product Name RES 390K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 390000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers