Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - TNPW120638K3BEEN TNPW120638K3BEEN

Description
Manufacturer: Vishay Win Source Part Number: 900543-TNPW120638K3B EEN Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 38.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: TNPW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 900543-TNPW120638K3B EEN Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 38.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: TNPW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW120638K3BEEN
900543-TNPW120638K3BEEN
Chip Resistor - Surface Mount - TNPW120638K3BEEN 900543-TNPW120638K3BEEN
Manufacturer: Vishay Win Source Part Number: 900543-TNPW120638K3B EEN Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 38.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: TNPW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 900543-TNPW120638K3BEEN
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 38.3 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: TNPW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
SMD Resistor - 52-TNPW120638K3BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thin Film Resistors - SMD 38.3Kohms .1% 25ppm Product overview: TNPW120638K3BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120638K3BEEN can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 38.3Kohms .1% 25ppm Product overview: TNPW120638K3BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120638K3BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-TNPW120638K3BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120638K3BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW120638K3BEENDKR-ND
38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120638K3BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120638K3BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW120638K3BEENTR-ND
38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW120638K3BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW120638K3BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW120638K3BEENCT-ND
38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

38.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 38.3K OHM 1/4W 0.1% 1206 - TNPW120638K3BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/4W 0.1% 1206
TNPW120638K3BEEN
RES 38.3K OHM 1/4W 0.1% 1206 TNPW120638K3BEEN
RES 38.3Kohm 1/4W 0.1% 1206

RES 38.3Kohm 1/4W 0.1% 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW120638K3BEEN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW120638K3BEEN
Resistors - Chip Resistor - Surface Mount TNPW120638K3BEEN
RES 38.3K OHM 0.1% 0.52W 1206

RES 38.3K OHM 0.1% 0.52W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 900543-TNPW120638K3BEEN 52-TNPW120638K3BEEN 541-TNPW120638K3BEENDKR-ND TNPW120638K3BEEN TNPW120638K3BEEN
Product Name Chip Resistor - Surface Mount - TNPW120638K3BEEN SMD Resistor Chip Resistor - Surface Mount RES 38.3K OHM 1/4W 0.1% 1206 Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 175 C (-67 to 347 F)
Resistance Range 38300 ohms 38300 ohms 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details