Vishay Intertechnology, Inc. Res Thin Film 1206 383K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206383KBETY

Description
Res Thin Film 1206 383K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 383K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 383K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206383KBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 383K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206383KBETY
Res Thin Film 1206 383K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206383KBETY
Res Thin Film 1206 383K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 383K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206383KBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206383KBETY-ND
Chip Resistor - Surface Mount TNPW1206383KBETY-ND
383 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

383 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 383 Kohm, 0.1%, 25 Ppm Vishay - 66C0405 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 383 Kohm, 0.1%, 25 Ppm Vishay
66C0405
Tnpw, 1206, 383 Kohm, 0.1%, 25 Ppm Vishay 66C0405
TNPW, 1206, 383 kOhm, 0.1%, 25 ppm

TNPW, 1206, 383 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206383KBETY TNPW1206383KBETY-ND 66C0405
Product Name Res Thin Film 1206 383K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 383 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details